Vishay Intertechnology, Inc. Res Thick Film NET 110 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube M8340101K1100GAD04

Description
Res Thick Film NET 110 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 110 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 110 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube - M8340101K1100GAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 110 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
M8340101K1100GAD04
Res Thick Film NET 110 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube M8340101K1100GAD04
Res Thick Film NET 110 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 110 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340101K1100GAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K1100GAD04
Resistor Networks & Arrays 3110-M8340101K1100GAD04
MDM14-03 110 2% K M8340101K1100GA D04

MDM14-03 110 2% K M8340101K1100GA D04

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340101K1100GAD04 3110-M8340101K1100GAD04
Product Name Res Thick Film NET 110 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details