Vishay Precision Group Resistor Networks & Arrays M8340101K1004JADSL

Description
MDM14-03 1M 5% K M8340101K1004JA DSL
Request a Quote Datasheet
Description
MDM14-03 1M 5% K M8340101K1004JA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K1004JADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K1004JADSL
Resistor Networks & Arrays 3110-M8340101K1004JADSL
MDM14-03 1M 5% K M8340101K1004JA DSL

MDM14-03 1M 5% K M8340101K1004JA DSL

Supplier's Site Datasheet
Mdm14-03 1M 5% K M8340101K1004Ja Dsl Vishay - 27P7758 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 1M 5% K M8340101K1004Ja Dsl Vishay
27P7758
Mdm14-03 1M 5% K M8340101K1004Ja Dsl Vishay 27P7758
MDM14-03 1M 5% K M8340101K1004JA DSL

MDM14-03 1M 5% K M8340101K1004JA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101K1004JADSL 27P7758
Product Name Resistor Networks & Arrays Mdm14-03 1M 5% K M8340101K1004Ja Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers