Vishay Intertechnology, Inc. RES Thick Film 10K 5% BUS 10SIP M83401-06M1002JC

Description
RES Thick Film 10K 5% BUS 10SIP
Request a Quote
Description
RES Thick Film 10K 5% BUS 10SIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES Thick Film 10K 5% BUS 10SIP - M83401-06M1002JC - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Thick Film 10K 5% BUS 10SIP
M83401-06M1002JC
RES Thick Film 10K 5% BUS 10SIP M83401-06M1002JC
RES Thick Film 10K 5% BUS 10SIP

RES Thick Film 10K 5% BUS 10SIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M83401-06M1002JC
Product Name RES Thick Film 10K 5% BUS 10SIP
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details