Vishay Precision Group Trimmer Potentiometers M70Y503KB25

Description
70Y side adj cermet trimmer 50K 32mm 1W
Request a Quote Datasheet
Description
70Y side adj cermet trimmer 50K 32mm 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 186075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
186075
Trimmer Potentiometers 186075
70Y side adj cermet trimmer 50K 32mm 1W

70Y side adj cermet trimmer 50K 32mm 1W

Supplier's Site
Trimmer Potentiometers - 186075P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
186075P
Trimmer Potentiometers 186075P
70Y side adj cermet trimmer,50K 32mm0.5W

70Y side adj cermet trimmer,50K 32mm0.5W

Supplier's Site
Trimmer Potentiometers - 1622387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622387
Trimmer Potentiometers 1622387
70Y side adj cermet trimmer 50K 32mm 1W

70Y side adj cermet trimmer 50K 32mm 1W

Supplier's Site
Trimmer Potentiometers - 693-M70Y503KB25-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M70Y503KB25-ND
Trimmer Potentiometers 693-M70Y503KB25-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, 20 Turn 50K; Track Resistance Vishay - 99K0300 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 50K; Track Resistance Vishay
99K0300
Trimmer, 20 Turn 50K; Track Resistance Vishay 99K0300
TRIMMER, 20 TURN 50K; Track Resistance:50kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 50K; Track Resistance:50kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 186075 186075P 693-M70Y503KB25-ND 99K0300
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 50K; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 50000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers