Vishay Precision Group Trimmer Potentiometers M70Y502KB25

Description
70Y side adj cermet trimmer 5K 32mm 1W
Request a Quote Datasheet
Description
70Y side adj cermet trimmer 5K 32mm 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 186047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
186047
Trimmer Potentiometers 186047
70Y side adj cermet trimmer 5K 32mm 1W

70Y side adj cermet trimmer 5K 32mm 1W

Supplier's Site
Trimmer Potentiometers - 186047P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
186047P
Trimmer Potentiometers 186047P
70Y side adj cermet trimmer,5K 32mm 0.5W

70Y side adj cermet trimmer,5K 32mm 0.5W

Supplier's Site
Trimmer Potentiometers - 1679513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679513
Trimmer Potentiometers 1679513
70Y side adj cermet trimmer 5K 32mm 1W

70Y side adj cermet trimmer 5K 32mm 1W

Supplier's Site
Trimmer Potentiometers - 693-M70Y502KB25-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M70Y502KB25-ND
Trimmer Potentiometers 693-M70Y502KB25-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, 20 Turn 5K; Track Resistance Vishay - 99K0299 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 5K; Track Resistance Vishay
99K0299
Trimmer, 20 Turn 5K; Track Resistance Vishay 99K0299
TRIMMER, 20 TURN 5K; Track Resistance:5kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 5K; Track Resistance:5kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 186047 186047P 693-M70Y502KB25-ND 99K0299
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 5K; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 5000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data