Vishay Precision Group Trimmer Potentiometers M70Y202KB25

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M70Y202KB25-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M70Y202KB25-ND
Trimmer Potentiometers 693-M70Y202KB25-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 186031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
186031
Trimmer Potentiometers 186031
70Y side adj cermet trimmer 2K 32mm 1W

70Y side adj cermet trimmer 2K 32mm 1W

Supplier's Site
Trimmer Potentiometers - 186031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
186031P
Trimmer Potentiometers 186031P
70Y side adj cermet trimmer,2K 32mm 0.5W

70Y side adj cermet trimmer,2K 32mm 0.5W

Supplier's Site
Trimmer Potentiometers - 1622386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622386
Trimmer Potentiometers 1622386
70Y side adj cermet trimmer 2K 32mm 1W

70Y side adj cermet trimmer 2K 32mm 1W

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1339383-M70Y202KB25 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1339383-M70Y202KB25
Potentiometers, Variable Resistors - Trimmer Potentiometers 1339383-M70Y202KB25
Win Source Part Number: 1339383-M70Y202KB25 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: * Package: Box Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Spectrol

Win Source Part Number: 1339383-M70Y202KB25
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: *
Package: Box
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Vishay Spectrol

Buy Now Datasheet
Trimmer, 20 Turn 2K; Track Resistance Vishay - 99K0295 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 2K; Track Resistance Vishay
99K0295
Trimmer, 20 Turn 2K; Track Resistance Vishay 99K0295
TRIMMER, 20 TURN 2K; Track Resistance:2kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 2K; Track Resistance:2kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M70Y202KB25-ND 186031 186031P 1339383-M70Y202KB25 99K0295
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, 20 Turn 2K; Track Resistance Vishay
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Mounting / Packaging ThroughHole; Pin ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details