Vishay Precision Group Trimmer Potentiometers M70Y105KB25

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M70Y105KB25-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M70Y105KB25-ND
Trimmer Potentiometers 693-M70Y105KB25-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, 20 Turn 1M; Track Resistance Vishay - 99K0294 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 1M; Track Resistance Vishay
99K0294
Trimmer, 20 Turn 1M; Track Resistance Vishay 99K0294
TRIMMER, 20 TURN 1M; Track Resistance:1Mohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 1M; Track Resistance:1Mohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M70Y105KB25-ND 99K0294
Product Name Trimmer Potentiometers Trimmer, 20 Turn 1M; Track Resistance Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers