Vishay Precision Group Trimmer Potentiometers M70Y104KB25

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M70Y104KB25-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M70Y104KB25-ND
Trimmer Potentiometers 693-M70Y104KB25-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, 20 Turn 100K; Track Resistance Vishay - 99K0293 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 100K; Track Resistance Vishay
99K0293
Trimmer, 20 Turn 100K; Track Resistance Vishay 99K0293
TRIMMER, 20 TURN 100K; Track Resistance:100kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 100K; Track Resistance:100kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M70Y104KB25-ND 99K0293
Product Name Trimmer Potentiometers Trimmer, 20 Turn 100K; Track Resistance Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details