Vishay Precision Group Trimmer Potentiometers M64Z203KB40

Description
64 Z 20K 10% BO200 e3
Request a Quote
Description
64 Z 20K 10% BO200 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Model 64 trimmer potentiometer features a track resistance of 20 kΩ and offers 23 turns of adjustment. It is designed for through-hole mounting and has a power rating of 0.5 W at 70 °C. The device utilizes a cermet resistive element, ensuring excellent operational stability and a contact resistance variation of less than 2%. The trimmer operates within a temperature range of -55 °C to +125 °C and is fully sealed to IP67 standards, making it suitable for various environmental conditions. The resistance tolerance is ±10%, with an option for ±5% on request. This product is RoHS compliant and is part of the 64Z series, which is known for its reliability in industrial applications.

Datasheet Summary
Powered by GS/AI

The Vishay Model 64 trimmer potentiometer features a track resistance of 20 kΩ and offers 23 turns of adjustment. It is designed for through-hole mounting and has a power rating of 0.5 W at 70 °C. The device utilizes a cermet resistive element, ensuring excellent operational stability and a contact resistance variation of less than 2%. The trimmer operates within a temperature range of -55 °C to +125 °C and is fully sealed to IP67 standards, making it suitable for various environmental conditions. The resistance tolerance is ±10%, with an option for ±5% on request. This product is RoHS compliant and is part of the 64Z series, which is known for its reliability in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 607353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
607353
Trimmer Potentiometers 607353
64 Z 20K 10% BO200 e3

64 Z 20K 10% BO200 e3

Supplier's Site
Trimmer Potentiometers - 607354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
607354
Trimmer Potentiometers 607354
64 Z 20K 10% BO200 e3

64 Z 20K 10% BO200 e3

Supplier's Site
Trimmer Potentiometers - 693-M64Z203KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64Z203KB40-ND
Trimmer Potentiometers 693-M64Z203KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
0.5W 2W Trimmer Potentiometer - 80-M64Z203KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Trimmer Potentiometer
80-M64Z203KB40
0.5W 2W Trimmer Potentiometer 80-M64Z203KB40
Res Cermet Trimmer 20K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur ns 2.2mm (11 X 5 X 9.8mm) Pin Thru-Hole Box Product overview: M64Z203KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Z203KB40 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 20K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Turns 2.2mm (11 X 5 X 9.8mm) Pin Thru-Hole Box Product overview: M64Z203KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Z203KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay - 99K0140 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay
99K0140
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay 99K0140
TRIMMER, POT, 20K, 23TURN, THD; Track Resistance:20kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Z Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 20K, 23TURN, THD; Track Resistance:20kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Z Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 607353 693-M64Z203KB40-ND 80-M64Z203KB40 99K0140
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W 2W Trimmer Potentiometer Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay
Resistance Range 20000 ohms 20000 ohms
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details