Vishay Precision Group 0.5W 2W Trimmer Potentiometer M64Z202KB40

Description
Res Cermet Trimmer 2K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur ns 2.2mm (11 X 5 X 9.8mm) Pin Thru-Hole Box Product overview: M64Z202KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Z202KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 2K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur ns 2.2mm (11 X 5 X 9.8mm) Pin Thru-Hole Box Product overview: M64Z202KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Z202KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 2W Trimmer Potentiometer - 80-M64Z202KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Trimmer Potentiometer
80-M64Z202KB40
0.5W 2W Trimmer Potentiometer 80-M64Z202KB40
Res Cermet Trimmer 2K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur ns 2.2mm (11 X 5 X 9.8mm) Pin Thru-Hole Box Product overview: M64Z202KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Z202KB40 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 2K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Turns 2.2mm (11 X 5 X 9.8mm) Pin Thru-Hole Box Product overview: M64Z202KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Z202KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 693-M64Z202KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64Z202KB40-ND
Trimmer Potentiometers 693-M64Z202KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay - 99K0139 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay
99K0139
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay 99K0139
TRIMMER, POT, 2K, 23TURN, THD; Track Resistance:2kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Z Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2K, 23TURN, THD; Track Resistance:2kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Z Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 2K, 23Turn, Th; Trimpot Type Vishay - 71Y8094 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 23Turn, Th; Trimpot Type Vishay
71Y8094
Trimmer, Pot, 2K, 23Turn, Th; Trimpot Type Vishay 71Y8094
TRIMMER, POT, 2K, 23TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Range:64 Series; Qualification:- RoHS Compliant: Yes

TRIMMER, POT, 2K, 23TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Range:64 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-M64Z202KB40 693-M64Z202KB40-ND 99K0139 71Y8094
Product Name 0.5W 2W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay Trimmer, Pot, 2K, 23Turn, Th; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 2000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details