Res Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur
Trimmer Potentiometer Turn
TRIMMER, POT, 100K, 23TURN, THD; Track Resistance:100kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Z Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-M64Z104KB40 | 693-M64Z104KB40-ND | 607352 | 99K0136 |
| Product Name | 0.5W 2W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay |
| Technology / Construction | Cermet | Cermet | ||
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Mounting / Packaging | ThroughHole | ThroughHole |