Vishay Precision Group Trimmer Potentiometers M64Z103KB40

Description
64 Z 10K 10% BO200 e3
Request a Quote Datasheet
Description
64 Z 10K 10% BO200 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 607350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
607350
Trimmer Potentiometers 607350
64 Z 10K 10% BO200 e3

64 Z 10K 10% BO200 e3

Supplier's Site
Trimmer Potentiometers - 607349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
607349
Trimmer Potentiometers 607349
64 Z 10K 10% BO200 e3

64 Z 10K 10% BO200 e3

Supplier's Site
Trimmer Potentiometers - 693-M64Z103KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64Z103KB40-ND
Trimmer Potentiometers 693-M64Z103KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
0.5W 2W Trimmer Potentiometer - 80-M64Z103KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Trimmer Potentiometer
80-M64Z103KB40
0.5W 2W Trimmer Potentiometer 80-M64Z103KB40
Res Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur ns 2.2mm (11 X 5 X 9.8mm) Pin Thru-Hole Box Product overview: M64Z103KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Z103KB40 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Turns 2.2mm (11 X 5 X 9.8mm) Pin Thru-Hole Box Product overview: M64Z103KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Z103KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 21Turn Through Hole; Trimpot Type Vishay - 99K0135 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 21Turn Through Hole; Trimpot Type Vishay
99K0135
Trimmer Potentiometer, 10Kohm 21Turn Through Hole; Trimpot Type Vishay 99K0135
TRIMMER POTENTIOMETER, 10KOHM 21TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 21TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 607350 693-M64Z103KB40-ND 80-M64Z103KB40 99K0135
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W 2W Trimmer Potentiometer Trimmer Potentiometer, 10Kohm 21Turn Through Hole; Trimpot Type Vishay
Resistance Range 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data