The Vishay Model 64 trimmer potentiometer features a track resistance of 50 kΩ and offers 23 turns of adjustment. It is designed for through-hole mounting and has a power rating of 500 mW at 70 °C. The device utilizes a cermet resistive element, providing excellent operational stability and a contact resistance variation of less than 2%. The trimmer operates within a temperature range of -55 °C to +125 °C and is fully sealed to IP67 standards, ensuring reliability in various environmental conditions. The resistance tolerance is ±10%, with an optional tighter tolerance of ±5% available upon request. This product is suitable for applications requiring precise resistance adjustments and is RoHS compliant.
RESISTOR, TRIMMER, CERMET, 21 TURN(S), 0.5 W, 50000 ohm, 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: M64Y503KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 50000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 50000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y503KB40 can be used for catalog matching and distributor lookup.
Trimmer Potentiometer Turn
64Y top adj cermet trimmer,50K 10mm
64Y top adj cermet trimmer,50K 10mm
64Y top adj cermet trimmer,50K 10mm
TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-M64Y503KB40 | 693-M64Y503KB40-ND | 1835267 | 1835267P | 99K0132 |
| Product Name | 0.5 W 50000 ohm Resistor | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay |
| Resistance Range | 50000 ohms | 50000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Technology / Construction | Cermet | ||||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer |