Trimmer Potentiometer Turn
64Y top adj cermet trimmer,500R 10mm
64Y top adj cermet trimmer,500R 10mm
64Y top adj cermet trimmer,500R 10mm
Res Cermet Trimmer 500 Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur
TRIMMER, POT, 500R, 23TURN, THD; Track Resistance:500ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 693-M64Y501KB40-ND | 1542381 | 1542381P | 80-M64Y501KB40 | 99K0130 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | 500 Ohm 0.5W 2W Trimmer Potentiometer | Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay |
| Technology / Construction | Cermet | Cermet | |||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | ||||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |