Vishay Precision Group Trimmer Potentiometers M64Y203KB40

Description
64Y top adj cermet trimmer,20K 10mm
Request a Quote Datasheet
Description
64Y top adj cermet trimmer,20K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1542448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542448
Trimmer Potentiometers 1542448
64Y top adj cermet trimmer,20K 10mm

64Y top adj cermet trimmer,20K 10mm

Supplier's Site
Trimmer Potentiometers - 1542448P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542448P
Trimmer Potentiometers 1542448P
64Y top adj cermet trimmer,20K 10mm

64Y top adj cermet trimmer,20K 10mm

Supplier's Site
Trimmer Potentiometers - 1693105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693105
Trimmer Potentiometers 1693105
64Y top adj cermet trimmer,20K 10mm

64Y top adj cermet trimmer,20K 10mm

Supplier's Site
0.5 W 20000 ohm Resistor - 80-M64Y203KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 W 20000 ohm Resistor
80-M64Y203KB40
0.5 W 20000 ohm Resistor 80-M64Y203KB40
RESISTOR, TRIMMER, CERMET, 21 TURN(S), 0.5 W, 20000 ohm, 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: M64Y203KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 20000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 20000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y203KB40 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 21 TURN(S), 0.5 W, 20000 ohm, 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: M64Y203KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 20000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 20000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y203KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 693-M64Y203KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64Y203KB40-ND
Trimmer Potentiometers 693-M64Y203KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay - 99K0128 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay
99K0128
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay 99K0128
TRIMMER, POT, 20K, 23TURN, THD; Track Resistance:20kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 20K, 23TURN, THD; Track Resistance:20kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1542448 1542448P 80-M64Y203KB40 693-M64Y203KB40-ND 99K0128
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5 W 20000 ohm Resistor Trimmer Potentiometers Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Standards and Certifications RoHS; No RoHS; No RoHS
Resistance Range 20000 ohms 20000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details