Vishay Precision Group Trimmer Potentiometers M64Y202KB40

Description
64Y top adj cermet trimmer,2K 10mm 500mW
Request a Quote Datasheet
Description
64Y top adj cermet trimmer,2K 10mm 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1542404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542404
Trimmer Potentiometers 1542404
64Y top adj cermet trimmer,2K 10mm 500mW

64Y top adj cermet trimmer,2K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1542404P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542404P
Trimmer Potentiometers 1542404P
64Y top adj cermet trimmer,2K 10mm 500mW

64Y top adj cermet trimmer,2K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1693102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693102
Trimmer Potentiometers 1693102
64Y top adj cermet trimmer,2K 10mm 500mW

64Y top adj cermet trimmer,2K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 693-M64Y202KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64Y202KB40-ND
Trimmer Potentiometers 693-M64Y202KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
0.5W 2W Trimmer Potentiometer - 80-M64Y202KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Trimmer Potentiometer
80-M64Y202KB40
0.5W 2W Trimmer Potentiometer 80-M64Y202KB40
Res Cermet Trimmer 2K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur ns 2.2mm (9.7 X 5 X 11.1mm) Pin Thru-Hole Box Product overview: M64Y202KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y202KB40 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 2K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Turns 2.2mm (9.7 X 5 X 11.1mm) Pin Thru-Hole Box Product overview: M64Y202KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y202KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay - 99K0127 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay
99K0127
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay 99K0127
TRIMMER, POT, 2K, 23TURN, THD; Track Resistance:2kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2K, 23TURN, THD; Track Resistance:2kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1542404 1542404P 693-M64Y202KB40-ND 80-M64Y202KB40 99K0127
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W 2W Trimmer Potentiometer Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Standards and Certifications RoHS; No RoHS; No RoHS RoHS
Resistance Range 2000 ohms 2000 ohms
Technology / Construction Cermet Cermet
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details