Vishay Precision Group Trimmer Potentiometers M64Y105KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M64Y105KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64Y105KB40-ND
Trimmer Potentiometers 693-M64Y105KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 1542498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542498
Trimmer Potentiometers 1542498
64Y top adj cermet trimmer,1M 10mm 500mW

64Y top adj cermet trimmer,1M 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1542498P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542498P
Trimmer Potentiometers 1542498P
64Y top adj cermet trimmer,1M 10mm 500mW

64Y top adj cermet trimmer,1M 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1693108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693108
Trimmer Potentiometers 1693108
64Y top adj cermet trimmer,1M 10mm 500mW

64Y top adj cermet trimmer,1M 10mm 500mW

Supplier's Site
Trimmer, Pot, 1M, 23Turn, Thd; Track Resistance Vishay - 99K0125 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1M, 23Turn, Thd; Track Resistance Vishay
99K0125
Trimmer, Pot, 1M, 23Turn, Thd; Track Resistance Vishay 99K0125
TRIMMER, POT, 1M, 23TURN, THD; Track Resistance:1Mohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 1M, 23TURN, THD; Track Resistance:1Mohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M64Y105KB40-ND 1542498 1542498P 99K0125
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 1M, 23Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers