Trimmer; Cermet; Rest 100 Kilohms; PCB; 21 Turn; Linear; Dim 9.8mmLx9.7mmWx5mmH Product overview: M64Y104KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y104KB40 can be used for catalog matching and distributor lookup.
64Y top adj cermet trimmer,100K 10mm
64Y top adj cermet trimmer,100K 10mm
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
TRIMMER, POT, 100K, 23TURN, THD; Track Resistance:100kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-M64Y104KB40 | 1542460 | 1542460P | SP064Y-100K-ND | 99K0124 |
| Product Name | Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay |
| Technology / Construction | CERMET | Cermet | |||
| Resistance Range | 100000 ohms | 100000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Standards and Certifications | RoHS | RoHS; No | RoHS; No | RoHS | |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole |