Vishay Precision Group Trimmer Potentiometers M64Y103KB40

Description
64Y top adj cermet trimmer,10K 10mm
Request a Quote Datasheet
Description
64Y top adj cermet trimmer,10K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1542432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542432
Trimmer Potentiometers 1542432
64Y top adj cermet trimmer,10K 10mm

64Y top adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 1542432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542432P
Trimmer Potentiometers 1542432P
10MM M/T CERMET TRIM 10K

10MM M/T CERMET TRIM 10K

Supplier's Site
Trimmer Potentiometers - 1693104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693104
Trimmer Potentiometers 1693104
64Y top adj cermet trimmer,10K 10mm

64Y top adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - SP064Y-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064Y-10K-ND
Trimmer Potentiometers SP064Y-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
0.5W Resistor - 80-M64Y103KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-M64Y103KB40
0.5W Resistor 80-M64Y103KB40
10kR Cermet Trimmer Resistor, 0.5W, 21 Turn, PCB Mount Product overview: M64Y103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y103KB40 can be used for catalog matching and distributor lookup.

10kR Cermet Trimmer Resistor, 0.5W, 21 Turn, PCB Mount Product overview: M64Y103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y103KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay - 99K0123 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
99K0123
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay 99K0123
TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1542432 1542432P SP064Y-10K-ND 80-M64Y103KB40 99K0123
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Resistor Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Standards and Certifications RoHS; No RoHS; No RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Technology / Construction Cermet CERMET
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details