Cermet Trimmer Resistor, 1kR, 0.5W, 21 Turn, PCB Mount Product overview: M64Y102KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y102KB40 can be used for catalog matching and distributor lookup.
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
64Y top adj cermet trimmer,1K 10mm 500mW
64Y top adj cermet trimmer,1K 10mm 500mW
64Y top adj cermet trimmer,1K 10mm 500mW
TRIMMER, POT, 1K, 23TURN, THD; Track Resistance:1kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-M64Y102KB40 | SP064Y-1.0K-ND | 1542397 | 1542397P | 99K0122 |
| Product Name | 0.5W Resistor | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 1K, 23Turn, Thd; Track Resistance Vishay |
| Technology / Construction | CERMET | Cermet | |||
| Resistance Range | 1000 ohms | 1000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Standards and Certifications | RoHS | RoHS; No | RoHS; No | RoHS | |
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole |