The Vishay Model 64 trimmer potentiometer features a track resistance of 50 kΩ and offers 23 turns of adjustment. It is designed for through-hole mounting and has a power rating of 500 mW at 70 °C. The device utilizes a cermet resistive element, ensuring excellent operational stability and a contact resistance variation of less than 2%. The trimmer operates within a temperature range of -55 °C to +125 °C and is fully sealed to IP67 standards, making it suitable for various environmental conditions. The resistance tolerance is ±10%, with an option for ±5% on request. This product is RoHS compliant and is part of the 64X series, which includes multiple configurations based on terminal spacing and control screw positioning.
64X side adj cermet trimmer,50K 10mm
64X side adj cermet trimmer,50K 10mm
Trimmer Potentiometer Turn
TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1542268P | 1693095 | 693-M64X503KB40-ND | 99K0119 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay |
| Configuration | Multiturn | Single Resistor | ||
| Resistance Range | 50000 ohms | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole | |
| Technology / Construction | Cermet |