Vishay Precision Group Trimmer Potentiometers M64X501KB40

Description
64X side adj cermet trimmer,500R 10mm
Request a Quote Datasheet
Description
64X side adj cermet trimmer,500R 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1833306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1833306
Trimmer Potentiometers 1833306
64X side adj cermet trimmer,500R 10mm

64X side adj cermet trimmer,500R 10mm

Supplier's Site
Trimmer Potentiometers - 1833306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1833306P
Trimmer Potentiometers 1833306P
64X side adj cermet trimmer,500R 10mm

64X side adj cermet trimmer,500R 10mm

Supplier's Site
Trimmer Potentiometers - 1693122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693122
Trimmer Potentiometers 1693122
64X side adj cermet trimmer,500R 10mm

64X side adj cermet trimmer,500R 10mm

Supplier's Site
Trimmer Potentiometers - 693-M64X501KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64X501KB40-ND
Trimmer Potentiometers 693-M64X501KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay - 99K0117 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay
99K0117
Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay 99K0117
TRIMMER, POT, 500R, 23TURN, THD; Track Resistance:500ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 500R, 23TURN, THD; Track Resistance:500ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1833306 1833306P 693-M64X501KB40-ND 99K0117
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Standards and Certifications RoHS RoHS RoHS
Configuration Multiturn Single Resistor
Resistance Range 500 ohms 500 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers