Vishay Precision Group Trimmer Potentiometers M64X500KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M64X500KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64X500KB40-ND
Trimmer Potentiometers 693-M64X500KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 50R, 23Turn, Th; Trimpot Type Vishay - 71Y8078 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50R, 23Turn, Th; Trimpot Type Vishay
71Y8078
Trimmer, Pot, 50R, 23Turn, Th; Trimpot Type Vishay 71Y8078
TRIMMER, POT, 50R, 23TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Range:64 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, POT, 50R, 23TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Range:64 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M64X500KB40-ND 71Y8078
Product Name Trimmer Potentiometers Trimmer, Pot, 50R, 23Turn, Th; Trimpot Type Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details