Vishay Precision Group Trimmer Potentiometers M64X201KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M64X201KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64X201KB40-ND
Trimmer Potentiometers 693-M64X201KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - M64X201KB40 - 880740-M64X201KB40 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - M64X201KB40
880740-M64X201KB40
Trimmer Potentiometers - M64X201KB40 880740-M64X201KB40
Manufacturer: Vishay Win Source Part Number: 880740-M64X201KB40 Series: * Features: Trimmer Potentiometer Turn Package: Box Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8050

Manufacturer: Vishay
Win Source Part Number: 880740-M64X201KB40
Series: *
Features: Trimmer Potentiometer Turn
Package: Box
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8050

Buy Now
200 Ohm 0.5W 2W Trimmer Potentiometer - 80-M64X201KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 0.5W 2W Trimmer Potentiometer
80-M64X201KB40
200 Ohm 0.5W 2W Trimmer Potentiometer 80-M64X201KB40
Res Cermet Trimmer 200 Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur ns 2.2mm (11 X 5 X 9.8mm) Pin Thru-Hole Box Product overview: M64X201KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 Ohm, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64X201KB40 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 200 Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Turns 2.2mm (11 X 5 X 9.8mm) Pin Thru-Hole Box Product overview: M64X201KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 Ohm, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64X201KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 200R, 23Turn, Thd; Track Resistance Vishay - 99K0113 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200R, 23Turn, Thd; Track Resistance Vishay
99K0113
Trimmer, Pot, 200R, 23Turn, Thd; Track Resistance Vishay 99K0113
TRIMMER, POT, 200R, 23TURN, THD; Track Resistance:200ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 200R, 23TURN, THD; Track Resistance:200ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M64X201KB40-ND 880740-M64X201KB40 80-M64X201KB40 99K0113
Product Name Trimmer Potentiometers Trimmer Potentiometers - M64X201KB40 200 Ohm 0.5W 2W Trimmer Potentiometer Trimmer, Pot, 200R, 23Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data