Vishay Precision Group Trimmer Potentiometers M64X105KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M64X105KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64X105KB40-ND
Trimmer Potentiometers 693-M64X105KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 1M, 23Turn, Thd; Track Resistance Vishay - 26M7672 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1M, 23Turn, Thd; Track Resistance Vishay
26M7672
Trimmer, Pot, 1M, 23Turn, Thd; Track Resistance Vishay 26M7672
TRIMMER, POT, 1M, 23TURN, THD; Track Resistance:1Mohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 1M, 23TURN, THD; Track Resistance:1Mohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M64X105KB40-ND 26M7672
Product Name Trimmer Potentiometers Trimmer, Pot, 1M, 23Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details