Vishay Precision Group Trimmer Potentiometers M64X102KB40

Description
64X side adj cermet trimmer,1K 10mm
Request a Quote Datasheet
Description
64X side adj cermet trimmer,1K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1542218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542218
Trimmer Potentiometers 1542218
64X side adj cermet trimmer,1K 10mm

64X side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 1542218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542218P
Trimmer Potentiometers 1542218P
64X side adj cermet trimmer,1K 10mm

64X side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 1693089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693089
Trimmer Potentiometers 1693089
64X side adj cermet trimmer,1K 10mm

64X side adj cermet trimmer,1K 10mm

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375097-M64X102KB40 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375097-M64X102KB40
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375097-M64X102KB40
Win Source Part Number: 1375097-M64X102KB40 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Spectrol Series: 64 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 21 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1375097-M64X102KB40
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Spectrol
Series: 64
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 21
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - SP064X-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064X-1.0K-ND
Trimmer Potentiometers SP064X-1.0K-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
0.5W Resistor - 80-M64X102KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-M64X102KB40
0.5W Resistor 80-M64X102KB40
1kR 0.5W Cermet Trimmer Resistor, Linear, 21 Turns, PCB Mount Product overview: M64X102KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64X102KB40 can be used for catalog matching and distributor lookup.

1kR 0.5W Cermet Trimmer Resistor, Linear, 21 Turns, PCB Mount Product overview: M64X102KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64X102KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 1K, 23Turn, Thd; Track Resistance Vishay - 84K7290 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 23Turn, Thd; Track Resistance Vishay
84K7290
Trimmer, Pot, 1K, 23Turn, Thd; Track Resistance Vishay 84K7290
TRIMMER, POT, 1K, 23TURN, THD; Track Resistance:1kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 1K, 23TURN, THD; Track Resistance:1kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1542218 1542218P 1375097-M64X102KB40 SP064X-1.0K-ND 80-M64X102KB40 84K7290
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 0.5W Resistor Trimmer, Pot, 1K, 23Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Multiturn Single Resistor
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Technology / Construction Cermet Cermet CERMET
Unlock Full Specs
to access all available technical data