64W top adj cermet trimmer,500K 10mm
64W top adj cermet trimmer,500K 10mm
64W top adj cermet trimmer,500K 10mm
Resistor-Trimmers-Po
Trimmer Potentiometer Turn
Res Cermet Trimmer 500K Ohm 10% 0.125W(1/8W) 21(Elec)/23(Mech)Tur
TRIMMER, POT, 500K, 23TURN, THD; Track Resistance:500kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1542101 | 1542101P | M64W504KB40 | 693-M64W504KB40-ND | 80-M64W504KB40 | 99K0110 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Resistor-Trimmers-Potentiometer-and-Rheostat | Trimmer Potentiometers | 0.125W 8W Trimmer Potentiometer | Trimmer, Pot, 500K, 23Turn, Thd; Track Resistance Vishay |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Configuration | Multiturn | Single Resistor | ||||
| Resistance Range | 500000 ohms | 500000 ohms | ||||
| Technology / Construction | Cermet | Cermet |