Vishay Precision Group 0.5W Resistor M64W503KB40

Description
Cermet Trimmer Resistor, 50kR, 0.5W, 21 Turn, PCB Mount Product overview: M64W503KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W503KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cermet Trimmer Resistor, 50kR, 0.5W, 21 Turn, PCB Mount Product overview: M64W503KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W503KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Resistor - 80-M64W503KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-M64W503KB40
0.5W Resistor 80-M64W503KB40
Cermet Trimmer Resistor, 50kR, 0.5W, 21 Turn, PCB Mount Product overview: M64W503KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W503KB40 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 50kR, 0.5W, 21 Turn, PCB Mount Product overview: M64W503KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W503KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1542066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542066
Trimmer Potentiometers 1542066
64W top adj cermet trimmer,50K 10mm

64W top adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer Potentiometers - 1542066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542066P
Trimmer Potentiometers 1542066P
64W top adj cermet trimmer,50K 10mm

64W top adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer Potentiometers - 1693081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693081
Trimmer Potentiometers 1693081
64W top adj cermet trimmer,50K 10mm

64W top adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer Potentiometers - SP064W-50K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064W-50K-ND
Trimmer Potentiometers SP064W-50K-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay - 99K0109 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay
99K0109
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay 99K0109
TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-M64W503KB40 1542066 1542066P SP064W-50K-ND 99K0109
Product Name 0.5W Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet
Resistance Range 50000 ohms 50000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data