TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: M64W501KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W501KB40 can be used for catalog matching and distributor lookup.
64W top adj cermet trimmer,500R 10mm
64W top adj cermet trimmer,500R 10mm
64W top adj cermet trimmer,500R 10mm
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
TRIMMER, POT, 500R, 23TURN, THD; Track Resistance:500ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-M64W501KB40 | 1542016 | 1542016P | SP064W-500-ND | 99K0107 |
| Product Name | 500 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay |
| Technology / Construction | CERMET | Cermet | |||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole |