Vishay Intertechnology, Inc. Res Trimmer 25K Ohm 10% 1/2W 21Turn 2.2mm Pin Thru-Hole Bulk M64W253KB40

Description
Res Trimmer 25K Ohm 10% 1/2W 21Turn 2.2mm Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Trimmer 25K Ohm 10% 1/2W 21Turn 2.2mm Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Trimmer 25K Ohm 10% 1/2W 21Turn 2.2mm Pin Thru-Hole Bulk - M64W253KB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 25K Ohm 10% 1/2W 21Turn 2.2mm Pin Thru-Hole Bulk
M64W253KB40
Res Trimmer 25K Ohm 10% 1/2W 21Turn 2.2mm Pin Thru-Hole Bulk M64W253KB40
Res Trimmer 25K Ohm 10% 1/2W 21Turn 2.2mm Pin Thru-Hole Bulk

Res Trimmer 25K Ohm 10% 1/2W 21Turn 2.2mm Pin Thru-Hole Bulk

Supplier's Site
0.5W 2W Trimmer Potentiometer - 80-M64W253KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Trimmer Potentiometer
80-M64W253KB40
0.5W 2W Trimmer Potentiometer 80-M64W253KB40
Res Cermet Trimmer 25K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur ns 2.2mm (9.7 X 5 X 11.1mm) Pin Thru-Hole Box Product overview: M64W253KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W253KB40 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 25K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Turns 2.2mm (9.7 X 5 X 11.1mm) Pin Thru-Hole Box Product overview: M64W253KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W253KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 693-M64W253KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64W253KB40-ND
Trimmer Potentiometers 693-M64W253KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number M64W253KB40 80-M64W253KB40 693-M64W253KB40-ND
Product Name Res Trimmer 25K Ohm 10% 1/2W 21Turn 2.2mm Pin Thru-Hole Bulk 0.5W 2W Trimmer Potentiometer Trimmer Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 2 watts
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details