Vishay Precision Group 0.5W Resistor M64W203KB40

Description
20kR 0.5W Cermet Trimmer Resistor, Linear, 21 Turns, PC Pin Product overview: M64W203KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W203KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20kR 0.5W Cermet Trimmer Resistor, Linear, 21 Turns, PC Pin Product overview: M64W203KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W203KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Resistor - 80-M64W203KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-M64W203KB40
0.5W Resistor 80-M64W203KB40
20kR 0.5W Cermet Trimmer Resistor, Linear, 21 Turns, PC Pin Product overview: M64W203KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W203KB40 can be used for catalog matching and distributor lookup.

20kR 0.5W Cermet Trimmer Resistor, Linear, 21 Turns, PC Pin Product overview: M64W203KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W203KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1541271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1541271
Trimmer Potentiometers 1541271
64W top adj cermet trimmer,20K 10mm

64W top adj cermet trimmer,20K 10mm

Supplier's Site
Trimmer Potentiometers - 1541271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1541271P
Trimmer Potentiometers 1541271P
64W top adj cermet trimmer,20K 10mm

64W top adj cermet trimmer,20K 10mm

Supplier's Site
Trimmer Potentiometers - 1693069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693069
Trimmer Potentiometers 1693069
64W top adj cermet trimmer,20K 10mm

64W top adj cermet trimmer,20K 10mm

Supplier's Site
Trimmer Potentiometers - SP064W-20K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064W-20K-ND
Trimmer Potentiometers SP064W-20K-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay - 99K0105 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay
99K0105
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay 99K0105
TRIMMER, POT, 20K, 23TURN, THD; Track Resistance:20kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 20K, 23TURN, THD; Track Resistance:20kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-M64W203KB40 1541271 1541271P SP064W-20K-ND 99K0105
Product Name 0.5W Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet
Resistance Range 20000 ohms 20000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details