Vishay Precision Group Trimmer Potentiometers M64W202KB40

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SP064W-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064W-2.0K-ND
Trimmer Potentiometers SP064W-2.0K-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay - 99K0104 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay
99K0104
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay 99K0104
TRIMMER, POT, 2K, 23TURN, THD; Track Resistance:2kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2K, 23TURN, THD; Track Resistance:2kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SP064W-2.0K-ND 99K0104
Product Name Trimmer Potentiometers Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details