Trimmer Potentiometer Turn
RESISTOR, TRIMMER, CERMET, 21 TURN(S), 0.5 W, 200 ohm, 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: M64W201KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 200 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W201KB40 can be used for catalog matching and distributor lookup.
64W top adj cermet trimmer,200R 10mm
64W top adj cermet trimmer,200R 10mm
64W top adj cermet trimmer,200R 10mm
TRIMMER, POT, 200R, 23TURN, THD; Track Resistance:200ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 693-M64W201KB40-ND | 80-M64W201KB40 | 1542000 | 1542000P | 99K0103 |
| Product Name | Trimmer Potentiometers | 0.5 W 200 ohm Resistor | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 200R, 23Turn, Thd; Track Resistance Vishay |
| Technology / Construction | Cermet | ||||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | ||||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |