Vishay Precision Group Trimmer Potentiometers M64W200KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M64W200KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64W200KB40-ND
Trimmer Potentiometers 693-M64W200KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Res Trimmer 20 Ohm 10% 1/2W 23Turn 2.2mm Pin Thru-Hole Bulk - M64W200KB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 20 Ohm 10% 1/2W 23Turn 2.2mm Pin Thru-Hole Bulk
M64W200KB40
Res Trimmer 20 Ohm 10% 1/2W 23Turn 2.2mm Pin Thru-Hole Bulk M64W200KB40
Res Trimmer 20 Ohm 10% 1/2W 23Turn 2.2mm Pin Thru-Hole Bulk

Res Trimmer 20 Ohm 10% 1/2W 23Turn 2.2mm Pin Thru-Hole Bulk

Supplier's Site
Trimmer Potentiometers - 1541978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1541978
Trimmer Potentiometers 1541978
64W top adj cermet trimmer,20R 10mm

64W top adj cermet trimmer,20R 10mm

Supplier's Site
Trimmer Potentiometers - 1541978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1541978P
Trimmer Potentiometers 1541978P
64W top adj cermet trimmer,20R 10mm

64W top adj cermet trimmer,20R 10mm

Supplier's Site
Trimmer Potentiometers - 1693071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693071
Trimmer Potentiometers 1693071
64W top adj cermet trimmer,20R 10mm

64W top adj cermet trimmer,20R 10mm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 693-M64W200KB40-ND M64W200KB40 1541978 1541978P
Product Name Trimmer Potentiometers Res Trimmer 20 Ohm 10% 1/2W 23Turn 2.2mm Pin Thru-Hole Bulk Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details