64W top adj cermet trimmer,1M 10mm 500mW
64W top adj cermet trimmer,1M 10mm 500mW
64W top adj cermet trimmer,1M 10mm 500mW
Trimmer Potentiometer Turn
Res Cermet Trimmer 1M Ohm 10% 0.063W(1/16W) 21(Elec)/23(Mech)Tur
TRIMMER, POT, 1M, 23TURN, THD; Track Resistance:1Mohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1542117 | 1542117P | 1693086 | 693-M64W105KB40-ND | 80-M64W105KB40 | 99K0102 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | 0.063W 16W Trimmer Potentiometer | Trimmer, Pot, 1M, 23Turn, Thd; Track Resistance Vishay |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole; Pin | ThroughHole | ThroughHole | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Configuration | Multiturn | Multiturn | Single Resistor | |||
| Technology / Construction | Cermet | Cermet | ||||
| Potentiometer Type | Standard Potentiometer; Trimmer |