Res Cermet Trimmer 100 Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur
64W top adj cermet trimmer,100R 10mm
64W top adj cermet trimmer,100R 10mm
Trimmer Potentiometer Turn
TRIMMER, POT, 100R, 23TURN, THD; Track Resistance:100ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-M64W101KB40 | 1541990 | 1541990P | 693-M64W101KB40-ND | 99K0098 |
| Product Name | 100 Ohm 0.5W 2W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 100R, 23Turn, Thd; Track Resistance Vishay |
| Technology / Construction | Cermet | Cermet | |||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole |