Trimmer Potentiometer Turn
64W top adj cermet trimmer,10R 10mm
64W top adj cermet trimmer,10R 10mm
64W top adj cermet trimmer,10R 10mm
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 693-M64W100KB40-ND | 1541962 | 1541962P |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Resistance Range | 10 ohms | 10 ohms |