Vishay Precision Group Trimmer Potentiometers M64P501KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M64P501KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64P501KB40-ND
Trimmer Potentiometers 693-M64P501KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay - 99K0094 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay
99K0094
Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay 99K0094
TRIMMER, POT, 500R, 23TURN, THD; Track Resistance:500ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 500R, 23TURN, THD; Track Resistance:500ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M64P501KB40-ND 99K0094
Product Name Trimmer Potentiometers Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details