Vishay Precision Group Trimmer Potentiometers M64P204KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M64P204KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64P204KB40-ND
Trimmer Potentiometers 693-M64P204KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay - 99K0093 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay
99K0093
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay 99K0093
TRIMMER, POT, 200K, 23TURN, THD; Track Resistance:200kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 200K, 23TURN, THD; Track Resistance:200kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M64P204KB40-ND 99K0093
Product Name Trimmer Potentiometers Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details