Vishay Precision Group Trimmer Potentiometers - M64P202KB40 M64P202KB40

Description
Manufacturer: Vishay Win Source Part Number: 880738-M64P202KB40 Series: * Features: Trimmer Potentiometer Turn Package: Box Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 880738-M64P202KB40 Series: * Features: Trimmer Potentiometer Turn Package: Box Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - M64P202KB40 - 880738-M64P202KB40 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - M64P202KB40
880738-M64P202KB40
Trimmer Potentiometers - M64P202KB40 880738-M64P202KB40
Manufacturer: Vishay Win Source Part Number: 880738-M64P202KB40 Series: * Features: Trimmer Potentiometer Turn Package: Box Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8050

Manufacturer: Vishay
Win Source Part Number: 880738-M64P202KB40
Series: *
Features: Trimmer Potentiometer Turn
Package: Box
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8050

Buy Now
Trimmer Potentiometers - 693-M64P202KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64P202KB40-ND
Trimmer Potentiometers 693-M64P202KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay - 99K0091 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay
99K0091
Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay 99K0091
TRIMMER, POT, 2K, 23TURN, THD; Track Resistance:2kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2K, 23TURN, THD; Track Resistance:2kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 880738-M64P202KB40 693-M64P202KB40-ND 99K0091
Product Name Trimmer Potentiometers - M64P202KB40 Trimmer Potentiometers Trimmer, Pot, 2K, 23Turn, Thd; Track Resistance Vishay
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details