Vishay Precision Group Trimmer Potentiometers M64P103KB40

Description
64P side adj cermet trimmer,10K 10mm
Request a Quote Datasheet
Description
64P side adj cermet trimmer,10K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1833407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1833407
Trimmer Potentiometers 1833407
64P side adj cermet trimmer,10K 10mm

64P side adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 1833407P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1833407P
Trimmer Potentiometers 1833407P
64P side adj cermet trimmer,10K 10mm

64P side adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 1693128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693128
Trimmer Potentiometers 1693128
64P side adj cermet trimmer,10K 10mm

64P side adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 693-M64P103KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64P103KB40-ND
Trimmer Potentiometers 693-M64P103KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
0.5W 2W Trimmer Potentiometer - 80-M64P103KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Trimmer Potentiometer
80-M64P103KB40
0.5W 2W Trimmer Potentiometer 80-M64P103KB40
Res Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur ns 2.2mm (9.7 X 11 X 5.2mm) Pin Thru-Hole Box Product overview: M64P103KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64P103KB40 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Turns 2.2mm (9.7 X 11 X 5.2mm) Pin Thru-Hole Box Product overview: M64P103KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64P103KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay - 99K0086 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
99K0086
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay 99K0086
TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1833407 1833407P 693-M64P103KB40-ND 80-M64P103KB40 99K0086
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W 2W Trimmer Potentiometer Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Multiturn Single Resistor
Resistance Range 10000 ohms 10000 ohms
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details