Vishay Precision Group Trimmer Potentiometers M63X501KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M63X501KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63X501KB40-ND
Trimmer Potentiometers 693-M63X501KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
RESISTOR,CERMET TRIMMER,DIP,500 OHM,BULK,HAZMAT - M63X501KB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR,CERMET TRIMMER,DIP,500 OHM,BULK,HAZMAT
M63X501KB40
RESISTOR,CERMET TRIMMER,DIP,500 OHM,BULK,HAZMAT M63X501KB40
RESISTOR,CERMET TRIMMER,DIP,500ohm,B ULK,HAZMAT

RESISTOR,CERMET TRIMMER,DIP,500ohm,BULK,HAZMAT

Supplier's Site
Trimmer, Pot, 500R, 1Turn, Thd; Track Resistance Vishay - 99K0068 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 1Turn, Thd; Track Resistance Vishay
99K0068
Trimmer, Pot, 500R, 1Turn, Thd; Track Resistance Vishay 99K0068
TRIMMER, POT, 500R, 1TURN, THD; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 500R, 1TURN, THD; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 693-M63X501KB40-ND M63X501KB40 99K0068
Product Name Trimmer Potentiometers RESISTOR,CERMET TRIMMER,DIP,500 OHM,BULK,HAZMAT Trimmer, Pot, 500R, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Adjustable Resistors - 2274830 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 220 ohms
Temperature Coefficient 50 ±ppm/°C
View Details