Vishay Precision Group Trimmer Potentiometers M63X103KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M63X103KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63X103KB40-ND
Trimmer Potentiometers 693-M63X103KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
0.5W 2W Trimmer Potentiometer - 80-M63X103KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Trimmer Potentiometer
80-M63X103KB40
0.5W 2W Trimmer Potentiometer 80-M63X103KB40
Res Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turns (9.53 X 4.83 X 10.03mm) Pin Thru-Hole Bulk Product overview: M63X103KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63X103KB40 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turns (9.53 X 4.83 X 10.03mm) Pin Thru-Hole Bulk Product overview: M63X103KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63X103KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR,CERMET TRIMMER,DIP,10K OHM,BULK,HAZMAT - M63X103KB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR,CERMET TRIMMER,DIP,10K OHM,BULK,HAZMAT
M63X103KB40
RESISTOR,CERMET TRIMMER,DIP,10K OHM,BULK,HAZMAT M63X103KB40
RESISTOR,CERMET TRIMMER,DIP,10Kohm,B ULK,HAZMAT

RESISTOR,CERMET TRIMMER,DIP,10Kohm,BULK,HAZMAT

Supplier's Site
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay - 99K0062 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay
99K0062
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay 99K0062
TRIMMER, POT, 10K, 1TURN, THD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, THD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 693-M63X103KB40-ND 80-M63X103KB40 M63X103KB40 99K0062
Product Name Trimmer Potentiometers 0.5W 2W Trimmer Potentiometer RESISTOR,CERMET TRIMMER,DIP,10K OHM,BULK,HAZMAT Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers