Vishay Precision Group Trimmer Potentiometers M63S503KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M63S503KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63S503KB40-ND
Trimmer Potentiometers 693-M63S503KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay - 99K0058 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay
99K0058
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay 99K0058
TRIMMER, POT, 50K, 1TURN, THD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63S Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 50K, 1TURN, THD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63S Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M63S503KB40-ND 99K0058
Product Name Trimmer Potentiometers Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data