Vishay Precision Group Trimmer Potentiometers M63S203KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M63S203KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63S203KB40-ND
Trimmer Potentiometers 693-M63S203KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 20K, 1Turn, Thd; Track Resistance Vishay - 99K0054 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 1Turn, Thd; Track Resistance Vishay
99K0054
Trimmer, Pot, 20K, 1Turn, Thd; Track Resistance Vishay 99K0054
TRIMMER, POT, 20K, 1TURN, THD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63S Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 20K, 1TURN, THD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63S Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M63S203KB40-ND 99K0054
Product Name Trimmer Potentiometers Trimmer, Pot, 20K, 1Turn, Thd; Track Resistance Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details