Vishay Precision Group Trimmer Potentiometers M63P502KB40

Description
63P top adj cermet trimmer,5K 10mm 500mW
Request a Quote Datasheet
Description
63P top adj cermet trimmer,5K 10mm 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1543003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1543003
Trimmer Potentiometers 1543003
63P top adj cermet trimmer,5K 10mm 500mW

63P top adj cermet trimmer,5K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1543003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1543003P
Trimmer Potentiometers 1543003P
63P top adj cermet trimmer,5K 10mm 500mW

63P top adj cermet trimmer,5K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1679653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679653
Trimmer Potentiometers 1679653
63P top adj cermet trimmer,5K 10mm 500mW

63P top adj cermet trimmer,5K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - SP063-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP063-5.0K-ND
Trimmer Potentiometers SP063-5.0K-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 5K, 1Turn, Thd; Track Resistance Vishay - 99K0044 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 1Turn, Thd; Track Resistance Vishay
99K0044
Trimmer, Pot, 5K, 1Turn, Thd; Track Resistance Vishay 99K0044
TRIMMER, POT, 5K, 1TURN, THD; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

TRIMMER, POT, 5K, 1TURN, THD; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1543003 1543003P SP063-5.0K-ND 99K0044
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 5K, 1Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Resistance Range 5000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers