Vishay Precision Group 200 Ohm 0.5W 2W Trimmer Potentiometer M63P201KB40

Description
Res Cermet Trimmer 200 Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turns (9.52 X 9.52 X 4.83mm) Pin Thru-Hole Bulk Product overview: M63P201KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 Ohm, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P201KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 200 Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turns (9.52 X 9.52 X 4.83mm) Pin Thru-Hole Bulk Product overview: M63P201KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 Ohm, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P201KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 Ohm 0.5W 2W Trimmer Potentiometer - 80-M63P201KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 0.5W 2W Trimmer Potentiometer
80-M63P201KB40
200 Ohm 0.5W 2W Trimmer Potentiometer 80-M63P201KB40
Res Cermet Trimmer 200 Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turns (9.52 X 9.52 X 4.83mm) Pin Thru-Hole Bulk Product overview: M63P201KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 Ohm, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P201KB40 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 200 Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turns (9.52 X 9.52 X 4.83mm) Pin Thru-Hole Bulk Product overview: M63P201KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 Ohm, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P201KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 693-M63P201KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63P201KB40-ND
Trimmer Potentiometers 693-M63P201KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 200R, 1Turn, Thd; Track Resistance Vishay - 99K0039 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200R, 1Turn, Thd; Track Resistance Vishay
99K0039
Trimmer, Pot, 200R, 1Turn, Thd; Track Resistance Vishay 99K0039
TRIMMER, POT, 200R, 1TURN, THD; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 200R, 1TURN, THD; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-M63P201KB40 693-M63P201KB40-ND 99K0039
Product Name 200 Ohm 0.5W 2W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 200R, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data