Vishay Precision Group 0.5 W 10000 ohm Resistor M63P103KB40

Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: M63P103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P103KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: M63P103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P103KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 W 10000 ohm Resistor - 80-M63P103KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 W 10000 ohm Resistor
80-M63P103KB40
0.5 W 10000 ohm Resistor 80-M63P103KB40
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: M63P103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P103KB40 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: M63P103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P103KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - SP063-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP063-10K-ND
Trimmer Potentiometers SP063-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1543019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1543019
Trimmer Potentiometers 1543019
63P topadj cermet trimmer,10K 10mm 500mW

63P topadj cermet trimmer,10K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1543019P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1543019P
Trimmer Potentiometers 1543019P
10MM S/T CERMET TRIM 10K

10MM S/T CERMET TRIM 10K

Supplier's Site
Trimmer Potentiometers - 1693113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693113
Trimmer Potentiometers 1693113
63P topadj cermet trimmer,10K 10mm 500mW

63P topadj cermet trimmer,10K 10mm 500mW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-M63P103KB40 SP063-10K-ND 1543019 1543019P
Product Name 0.5 W 10000 ohm Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction CERMET Cermet
Resistance Range 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details