Vishay Precision Group Trimmer Potentiometers M63M504KB30T607

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M63M504KB30T607-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M504KB30T607-ND
Trimmer Potentiometers 693-M63M504KB30T607-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 1831243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1831243
Trimmer Potentiometers 1831243
63M-T607 finger adj cermet trimmer,500K

63M-T607 finger adj cermet trimmer,500K

Supplier's Site
Trimmer Potentiometers - 1831243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1831243P
Trimmer Potentiometers 1831243P
63M-T607 finger adj cermet trimmer,500K

63M-T607 finger adj cermet trimmer,500K

Supplier's Site
Trimmer Potentiometers - 1679665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679665
Trimmer Potentiometers 1679665
63M-T607 finger adj cermet trimmer,500K

63M-T607 finger adj cermet trimmer,500K

Supplier's Site
Trimmer, Pot, 500K, 1Turn, Thd; Track Resistance Vishay - 26M7664 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 1Turn, Thd; Track Resistance Vishay
26M7664
Trimmer, Pot, 500K, 1Turn, Thd; Track Resistance Vishay 26M7664
TRIMMER, POT, 500K, 1TURN, THD; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 500K, 1TURN, THD; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M63M504KB30T607-ND 1831243 1831243P 26M7664
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 500K, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Single Turn Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details