Vishay Precision Group Trimmer Potentiometers M63M503KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M63M503KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M503KB40-ND
Trimmer Potentiometers 693-M63M503KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay - 99K0033 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay
99K0033
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay 99K0033
TRIMMER, POT, 50K, 1TURN, THD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 50K, 1TURN, THD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M63M503KB40-ND 99K0033
Product Name Trimmer Potentiometers Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details